EN
  • EN
  • DE

1N5400G-T

Part No 1N5400G-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Diode 50 V
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name 1N5400
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1N5400GTR-ND, 1N5400G, 1N5400GDITR, 1N5400GT, 1N5400GCT, 1N5400GDICT, 1N5400GCT-ND, 1N5400GTR
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854352-1N5400G-T
Ultra Librarian 3D Model Ultra Librarian 1N5400G-T CAD Model

Description

Product Overview: 1N5400G-T from Diodes Incorporated

The 1N5400G-T is a high-quality general-purpose silicon rectifier designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This rectifier diode is engineered to provide reliable and efficient performance for a wide range of applications, making it a versatile component in the electronics industry.

Key Features

  • High Current Capability: With a forward current rating of 3A, the 1N5400G-T is capable of handling moderate levels of current, making it suitable for a variety of power conversion and rectification applications.
  • High Voltage Rating: The peak repetitive reverse voltage (VRRM) is rated at 50V, providing a good margin for applications where voltage spikes or surges may occur.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is beneficial in power-sensitive designs.
  • Robust Design: This rectifier is designed to withstand harsh conditions and is characterized by its high surge capacity, which helps protect circuits during voltage spikes.

Applications

The 1N5400G-T is ideal for use in a variety of electronic circuits, including:

  • Power supplies
  • Adapters
  • Battery chargers
  • Reverse voltage protection circuits
  • Freewheeling diodes in motor control circuits
  • Consumer electronic devices

Physical Characteristics

The 1N5400G-T comes in a DO-201AD package, which is a molded plastic case that is both lightweight and durable. Its axial leads are suitable for through-hole mounting, which is a common assembly method for many electronic components. Furthermore, the device is RoHS compliant, ensuring that it meets the latest environmental standards by avoiding the use of hazardous substances.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the 1N5400G-T is no exception. Each rectifier is rigorously tested to ensure it meets the company's high standards for performance and durability. Customers can trust this component to deliver consistent results over its operational lifespan.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess