Product Overview: 1N4007A-01 by Diodes Incorporated
The 1N4007A-01 is a high-quality rectifier diode from the renowned manufacturer Diodes Incorporated. This component is designed for general-purpose use and is particularly suitable for a wide range of applications requiring reliable and efficient rectification. It is a member of the 1N400x series diodes, known for their robustness and versatility.
With its standard axial-lead package, the 1N4007A-01 offers easy integration into various circuit designs. It is capable of handling a maximum repetitive peak reverse voltage of 1000V, making it an excellent choice for high-voltage requirements. The diode also has a high forward surge current of 30A, ensuring it can withstand transient overcurrent conditions.
The average forward rectified current is rated at 1A, which is sufficient for a multitude of electronic applications, from power supplies to consumer electronics. Its low forward voltage drop ensures high efficiency, which is critical in power-sensitive designs. The 1N4007A-01 also features a maximum operating junction temperature of 175°C, allowing it to perform reliably even under thermal stress.
This diode is also known for its low leakage current, which is a testament to its high-quality construction and the use of superior materials. Such a characteristic is essential for maintaining energy efficiency and preventing unnecessary power dissipation. Its fast recovery time makes it suitable for applications that require quick switching characteristics.
In summary, the 1N4007A-01 from Diodes Incorporated is a robust, reliable, and efficient rectifier diode that is a staple in the electronics industry. Its high voltage capability, strong surge current capacity, and efficient performance make it an ideal choice for designers and engineers looking for a general-purpose diode that does not compromise on quality.
For detailed specifications, application notes, and additional resources, please refer to the official datasheet provided by Diodes Incorporated.