EN
  • EN
  • DE

1N4007(M7)

Part No 1N4007(M7)
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 149982-1N4007(M7)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4007(M7) CAD Model

Description

The 1N4007, also known as M7, is a highly popular rectifier diode manufactured by Diodes Incorporated, designed for general-purpose, low-power applications. This diode is known for its reliability and efficiency, making it a staple component in electronic circuits. The 1N4007 is the highest specification member of the 1N400x series, capable of withstanding higher reverse voltages than its counterparts.

Key Features

  • Voltage Rating: The 1N4007 has a maximum repetitive peak reverse voltage (V<sub>RRM) of 1000 volts, which is suitable for a wide range of applications.
  • Current Handling: It offers a forward continuous current (I<sub>F) of 1 ampere, making it ideal for rectification purposes.
  • Surge Current: The diode can handle a peak surge current (I<sub>FSM) of 30 amperes, which is beneficial for applications that experience brief overcurrent conditions.
  • Low Forward Voltage Drop: With a forward voltage drop (V<sub>F) typically around 1.1 volts, it ensures energy efficiency in the circuits it is used.
  • High Reliability: The 1N4007 is known for its robustness and long-term reliability, which is critical in industrial and commercial applications.
  • RoHS Compliant: The product adheres to environmental standards, being RoHS compliant, and is free from hazardous substances.

Applications

The 1N4007 diode is widely used in various applications such as power supplies, adapters, battery chargers, and other general-purpose rectification devices. Its capability to handle high voltage and current makes it suitable for use in power conversion and management solutions across consumer electronics, automotive, and industrial sectors.

Physical Characteristics

This diode is available in the DO-214AC (SMA) package, which is compact and suitable for automated surface-mount assembly processes. The package ensures a secure and reliable connection in a wide range of environmental conditions.

Conclusion

Overall, the 1N4007 (M7) from Diodes Incorporated is a versatile and dependable choice for designers looking for a standard rectifier diode with high voltage and current handling capabilities. Its robustness and compliance with environmental standards make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10,640+ $0.0047 $50.0080
25,645+ $0.0039 $100.0155
39,475+ $0.0038 $150.0050
55,560+ $0.0036 $200.0160
71,430+ $0.0035 $250.0050
93,750+ $0.0032 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,767 pieces
MOQ: 10640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess