EN
  • EN
  • DE

XBP24BZ7WIT-004

Part No XBP24BZ7WIT-004
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 WIRE ANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Digi International
Packaging Tray
Part Status Obsolete (End Of Life)
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 18dBm
Sensitivity -102dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Wire Antenna
Utilized IC / Part EM357
Supply Voltage (V) 2.7V ~ 3.6V
Current - Receiving 47mA ~ 62mA
Current - Transmitting 205mA ~ 220mA
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Module
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813954-XBP24BZ7WIT-004
Ultra Librarian 3D Model Ultra Librarian XBP24BZ7WIT-004 CAD Model

Description

The XBP24BZ7WIT-004 is a Zigbee module manufactured by Digi International.

  • Status: Obsolete (end of life)
  • Popularity: Low
  • Supply Status: Limited
  • Frequency: 2.4GHz
  • Data Rate: 250kbps
  • IC/Part: EM357
  • Serial Interfaces: SPI, UART
  • Antenna: Wire
  • Power Output: 18dBm
  • Applications: Low power consumption and long-range communication

You May Also Be Interested in

Quectel
Linear IC
Lowest to $10.1866
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess