EN
  • EN
  • DE

SC14CVM2.4FLN

Part No SC14CVM2.4FLN
Manufacturer Dialog Semiconductor GmbH
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialog Semiconductor GmbH
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836793-SC14CVM2.4FLN
Ultra Librarian 3D Model Ultra Librarian SC14CVM2.4FLN CAD Model

Description

The SC14CVM2.4FLN, manufactured by Dialog Semiconductor GmbH, is a highly integrated, low-power communication device designed for a variety of short-range wireless applications. This device operates in the 2.4 GHz ISM band and is optimized for applications requiring robust and reliable wireless connectivity.

Applications

  • Internet of Things (IoT) devices: Enables wireless connectivity for sensors, actuators, and other IoT endpoints.
  • Wireless audio applications: Ideal for wireless speakers, headphones, and microphone systems.
  • Remote control systems: Used in remote controls for TVs, set-top boxes, and other consumer electronics.
  • Wireless gaming peripherals: Provides low-latency wireless connectivity for gaming mice, keyboards, and controllers.
  • Building automation: Facilitates wireless communication for lighting control, HVAC systems, and security devices.

Features

  • 2.4 GHz ISM band operation: Operates in the globally available 2.4 GHz frequency band, ensuring compatibility with a wide range of devices.
  • Low power consumption: Designed for battery-powered applications, minimizing energy consumption and extending battery life.
  • Integrated transceiver: Includes a complete transceiver for transmitting and receiving data wirelessly.
  • Support for various modulation schemes: Supports various modulation techniques, including GFSK and FSK, for optimized data transmission.
  • Advanced power management: Features integrated power management circuitry for efficient power distribution and control.

Benefits

  • Enhanced wireless connectivity: Provides a robust and reliable wireless connection for various applications.
  • Extended battery life: Low power consumption enables longer operating times for battery-powered devices.
  • Reduced system cost: Integrated design minimizes the need for external components, reducing overall system cost.
  • Simplified development: Comprehensive software and hardware development tools are available for easy integration.
  • Increased design flexibility: Supports various modulation schemes and data rates, allowing for optimized performance in different environments.

Additional Details

The SC14CVM2.4FLN incorporates advanced signal processing techniques to ensure reliable communication in noisy environments. It supports various data rates to accommodate different application requirements. The device's small form factor allows for easy integration into compact devices. The specific package is a QFN (Quad Flat No-leads) package. Further technical specifications regarding sensitivity, output power, and specific protocol support would typically be found in the device's datasheet.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1746 $58.7300
120+ $0.9633 $115.5960
190+ $0.9332 $177.3080
260+ $0.9032 $234.8320
335+ $0.8732 $292.5220
445+ $0.7831 $348.4795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess