EN
  • EN
  • DE

IW7032-00-TQ1

Part No IW7032-00-TQ1
Manufacturer Dialog Semiconductor GmbH
Catalog Misc Products
Description 32-Channel LED Driver for LCD Panel Backlighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialog Semiconductor GmbH
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826424-IW7032-00-TQ1
Ultra Librarian 3D Model Ultra Librarian IW7032-00-TQ1 CAD Model

Description

The IW7032-00-TQ1 is a highly integrated wireless power receiver IC from Dialog Semiconductor GmbH. It is designed to efficiently receive and manage power wirelessly, compliant with the Qi standard, and is optimized for use in a variety of portable and wearable electronic devices.

Applications:

  • Smartwatches
  • Wireless Earbuds (Charging Cases)
  • Fitness Trackers
  • Portable Medical Devices
  • Other Qi-Enabled Devices

Features:

  • Qi-Compliant Wireless Power Receiver: Complies with the Wireless Power Consortium (WPC) Qi standard.
  • High Efficiency Power Conversion: Provides highly efficient AC-DC power conversion for minimal energy loss.
  • Integrated Rectifier and Regulator: Includes an integrated full-bridge rectifier and a low-dropout (LDO) regulator.
  • Foreign Object Detection (FOD): Features robust foreign object detection to prevent overheating and damage.
  • Over-Voltage and Over-Temperature Protection: Offers comprehensive protection against over-voltage and over-temperature conditions.

Benefits:

  • Seamless Wireless Charging: Enables convenient and seamless wireless charging for portable devices.
  • Extended Battery Life: High efficiency power conversion minimizes energy loss, extending battery life.
  • Enhanced Safety: Foreign object detection and protection features ensure safe and reliable operation.
  • Simplified System Design: Highly integrated design reduces the need for external components, simplifying system design.
  • Compact Solution: Small form factor makes it ideal for space-constrained applications.

The IW7032-00-TQ1 operates by receiving power wirelessly from a Qi-compatible charging transmitter. It rectifies the AC power and regulates it to provide a stable DC voltage for charging the device's battery. The FOD feature detects metallic objects near the charging field and prevents power transfer to avoid potential hazards. The over-voltage and over-temperature protection mechanisms further ensure the safety and reliability of the charging process. This device is typically packaged in a small TQFN package, making it suitable for integration into compact electronic devices.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess