EN
  • EN
  • DE

DA7211-01UA2

Part No DA7211-01UA2
Manufacturer Dialog Semiconductor GmbH
Catalog Interface - CODECs
Description IC CODEC STEREO 36-BUMP CSP / Ultra-low power stereo codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialog Semiconductor GmbH
Packaging Reel
Type Stereo Audio
Data Interface I2S, PCM
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 96 / 100
Voltage - Supply, Analog 1.8V ~ 2.5V
Voltage - Supply, Digital 1.2V ~ 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-UFBGA, WLCSP
Supplier Device Package 36-WLCSP (2.96x3.19)
Manufacturer Pack Quantity 2,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807228-DA7211-01UA2
Ultra Librarian 3D Model Ultra Librarian DA7211-01UA2 CAD Model

Description

The Dialog Semiconductor GmbH 807228-DA7211-01UA2 is a stereo audio electronic component. Dialog Semiconductor GmbH

  • Packaging: Reel
  • Data Interface: I2S and PCM
  • Voltage Supply (Analog): 1.8V to 2.5V
  • Voltage Supply (Digital): 1.2V to 2.5V
  • ADCs: 2
  • DACs: 2
  • Sigma-Delta: Yes
  • S/N Ratio (ADCs): 96 dB
  • S/N Ratio (DACs): 100 dB
  • Supplier Device Package: 36-WLCSP (2.96x3.19)
  • Temperature Range: -40°C to 85°C
  • Manufacturer Pack Quantity: 2,000

You May Also Be Interested in

ams
Lowest to $3.2271
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Lowest to $2.5214
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6374 $50.9920
195+ $0.5230 $101.9850
300+ $0.5067 $152.0100
410+ $0.4903 $201.0230
530+ $0.4740 $251.2200
710+ $0.4250 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,225 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess