Products specifications Report Issue?

Type LED
Lamp Color Red
Ratings DC
Voltage 12V
Current 15mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.28" (7.20mm)
Lens Style Round with Flat Top
Millicandela Rating 65mcd
Termination Style Solder Lug
Ingress Protection IP66, NEMA 4X
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1571091-6072112130F
Ultra Librarian 3D Model Ultra Librarian 6072112130F CAD Model

You May Also Be Interested in

Omron
INDICATOR YELLOW 120VAC
Need more? Email Us
ECAD model for M22R-EY-T1
Omron
PILOT LIGHT 12V LED ROUND RED
Need more? Email Us
ECAD model for M22-FR-12A
IndustrialeMart
LED 10MM PROTRUDE 220V RED
Need more? Email Us
ECAD model for M10P-20R
Omron
LED PANEL INDICATOR BLUE 230VAC
Need more? Email Us
ECAD model for M22N-BC-TAA-AE
Omron
LED PANEL INDICATOR YLW 6VAC/DC
Need more? Email Us
ECAD model for M22N-BG-TYA-YA
Omron
PSHIN SPHERICAL BLUE 12VAC/DC
Need more? Email Us
ECAD model for M22N-BG-TAA-AB-P
Omron
INDICATOR RECT 24V RED PNL MNT
Need more? Email Us
ECAD model for M2PJ-5702-24E
Omron
INDICATOR YELLOW SQUARE 24V
Need more? Email Us
ECAD model for M2PA-90A11-24APW
Omron
INDICATOR RECT 24V ORNG PNL MNT
Need more? Email Us
ECAD model for M2PJ-5726-24E

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention