EN
  • EN
  • DE

591-2801-002F

Part No 591-2801-002F
Manufacturer Dialight
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description SURFACE MOUNT CBI - ROUND LENS RoHS COMPLIANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialight
Win Source Part Number 1129338-591-2801-002F
Manufacturer Homepage www.dialight.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 591-2801-002F CAD Model

Description

The Dialight 591-2801-002F is a circuit board indicator LED. It is designed to provide visual indication on printed circuit boards. This type of LED indicator is commonly used in electronic devices and systems to display status, signal errors, or provide general feedback to the user or technician.

Applications

  • Status Indication: Used to indicate the status of a device or system, such as power on/off, active/inactive, or error/normal.
  • Signal Monitoring: Monitors digital or analog signals, providing visual feedback of signal levels or activity.
  • User Interface: Integrated into control panels and user interfaces to provide visual cues to the user.
  • Diagnostic Equipment: Used in diagnostic tools to indicate the status of various tests and measurements.
  • Industrial Control Systems: Provides visual status indication for industrial processes and machinery.

Features

  • High Brightness: Offers a bright and clear visual indication.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Long Lifespan: Provides a long operational life, reducing the need for frequent replacements.
  • Easy Installation: Designed for easy mounting and connection to circuit boards.
  • Compact Size: Small form factor allows for high-density mounting on circuit boards.

Benefits

  • Improved System Monitoring: Enables easy monitoring of system status and conditions.
  • Reduced Maintenance Costs: Long lifespan minimizes maintenance and replacement requirements.
  • Enhanced User Experience: Provides clear and intuitive visual feedback to the user.
  • Efficient Power Usage: Low power consumption reduces energy costs and extends battery life.
  • Increased System Reliability: Robust design ensures reliable operation in various environments.

Additional Details

The 591-2801-002F's LED color and intensity are key specifications to consider based on the application requirements. The forward voltage and current characteristics should be carefully reviewed to ensure compatibility with the driving circuit. The viewing angle is important for optimizing visibility from different perspectives. Detailed information about dimensions, materials, and environmental ratings can be found in the product datasheet. These LEDs are typically mounted through-hole or surface mount, depending on the specific design and PCB layout. Understanding the LED's spectral characteristics can be crucial in applications where color accuracy is essential.

You May Also Be Interested in

Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
Bivar Inc.
LED CBI 1.8MM YL THROUGH HOLE
Need more? Email Us
Bivar Inc.
LED CBI 5MM GRN/RED THROUGH HOLE
Need more? Email Us
Dialight
LED CBI PRISM
Need more? Email Us
Dialight
551-0207F Dialight LED Circuit Board Indicators HI EFF GREEN DIFF datasheet, inventory, & pricing.
Lowest to $0.2911
Dialight
564-0100-332F Dialight LED Circuit Board Indicators CBI 3MM TRE LEVEL datasheet, inventory, & pricing.
Lowest to $7.2762
Dialight
LED CBI 3MM RED HI EFF RA
Lowest to $1.4553
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
Schurter Inc.
LED CBI 3MM GREEN RA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess