Products specifications Report Issue?

Color Clear
Configuration Single
Type Rigid
Lens Style Round with Flat Top
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1571053-515119200550F
Ultra Librarian 3D Model Ultra Librarian 515119200550F CAD Model

You May Also Be Interested in

Lumileds
LUXEON Rebel SMT High Power LED Emitter Red Lambertian 350 mA 2.9 V 40 lm Min
Lowest to $4.8896
ECAD model for LXML-PD01-0040
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin SMD T/R
Need more? Email Us
ECAD model for LY M67F-T2V2-36-Z
OSRAM Opto Semiconductors Inc.
LED Uni-Color Red 645nm 2-Pin SMD T/R
Need more? Email Us
ECAD model for LS A676-R1S1-1-Z
OSRAM Opto Semiconductors Inc.
LED Uni-Color Orange 610nm 2-Pin SMT T/R
Need more? Email Us
ECAD model for LO M670-J2L1-24-Z
Kingbright Corporation
Led, SMD, 1206, With Optic, Blue
Need more? Email Us
ECAD model for KPTL-3216QBC-D
Sharp Microelectronics
LED COB MEGA ZENIGATA WARM WHT / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Rectangle
Need more? Email Us
ECAD model for GW6DGA27NFC
Vishay
LED BLUE CLEAR T-1 3/4 T/H / Blue 466nm LED Indication - Discrete 3.9V Radial
Need more? Email Us
ECAD model for TLHB5800
Kingbright Corporation
LED Uni-Color Yellow 590nm 2-Pin Chip LED T/R
Lowest to $0.8060
ECAD model for KPTD-1608SYCK
Rohm Semiconductor
Lowest to $0.7321
ECAD model for SLA580BAT3F

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention