Products specifications Report Issue?

Accessory Type Cap
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1566319-080-0514-300
Ultra Librarian 3D Model Ultra Librarian 080-0514-300 CAD Model

You May Also Be Interested in

Honeywell
BUTTON FOR AML41D INDIC ONLY
Need more? Email Us
ECAD model for AML51-D10WW
NKK Switches
CONN RECEPTIACLE TO RS232C
Need more? Email Us
ECAD model for AT713
Dialight
MIN. DIMMER PANEL IND.
Need more? Email Us
ECAD model for 204-0111-203
JKL Components Corp.
END CAP RUBBER 2.6MM CCFL
Need more? Email Us
ECAD model for BF2.6/RC
JKL Components Corp.
MOUNTING CLIP FOR JKL ZFC-18C CO
Need more? Email Us
ECAD model for ZRC-18C-MC
JKL Components Corp.
SOCKET T3-1/4 GLASS WEDGE LAMP
Need more? Email Us
ECAD model for 2933T
Carclo Technical Plastics
OPTIC HOLDER 20MM XPG UNIV BLACK
Need more? Email Us
ECAD model for 10734
Schneider Electric
MOUNTING BASE FOR XACA PILOT LIT
Need more? Email Us
ECAD model for ZB2BV006
Visual Communications Company - VCC
INDICATOR LIGHT HOLDER
Need more? Email Us
ECAD model for 5100-822

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention