The VAMV06077E-3R3MM2-79 is a power inductor manufactured by Delta Electronics. This inductor is designed for use in various power applications, offering efficient energy storage and filtering capabilities.
Applications
- DC-DC converters: Used for voltage regulation and power conversion.
- Power supplies: Integral component for filtering and smoothing output voltage.
- LED lighting: Provides stable current for efficient LED operation.
- Portable devices: Suitable for power management in battery-operated equipment.
- Automotive electronics: Applied in various automotive power circuits.
Features
- High current capacity: Handles significant current levels without saturation.
- Compact size: Small footprint for space-constrained applications.
- Low DC resistance: Minimizes power loss and improves efficiency.
- Shielded construction: Reduces electromagnetic interference (EMI).
- Robust design: Durable construction ensures reliable performance in demanding environments.
Benefits
- Improved power efficiency: Reduces energy waste and lowers operating costs.
- Stable operation: Ensures consistent performance in various operating conditions.
- Reduced EMI: Minimizes interference with other electronic components.
- Long lifespan: Reliable performance extends the product's operational life.
- Space-saving design: Allows for integration into compact devices.
Additional Details
The VAMV06077E-3R3MM2-79 features a 3.3μH inductance value. Specific specifications include details about saturation current, rated current, and DC resistance. The inductor's shielded construction is crucial for minimizing electromagnetic interference. Its compact size allows for easy integration into various electronic circuits, especially where board space is limited. Delta Electronics ensures high-quality manufacturing, providing a reliable component for demanding applications.