EN
  • EN
  • DE

SNT135-1R2

Part No SNT135-1R2
Manufacturer Delta Electronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 336337-SNT135-1R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNT135-1R2 CAD Model

Description

The SNT135-1R2 is a power inductor produced by Delta Electronics, tailored for applications in DC-DC converters and various power supply systems. Its defining characteristics include a compact footprint, robust current handling, and minimal DC resistance, which collectively contribute to efficient power conversion in diverse electronic devices.

Applications

  • DC-DC Converters (Buck, Boost, and Buck-Boost topologies)
  • Power supplies for portable electronics (smartphones, tablets, etc.)
  • LED Driver circuits
  • Point-of-Load (POL) regulation in distributed power architectures
  • Battery-operated devices

Features

  • High Saturation Current: Capable of handling substantial current without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Design: Enables smaller and lighter power supply solutions.
  • Shielded Structure: Reduces electromagnetic interference (EMI).
  • Highly Efficient: Optimizes power conversion and minimizes heat generation.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Enhances Power Conversion Efficiency: Reduces wasted energy and improves overall system performance.
  • Minimizes Power Dissipation: Keeps components cooler and increases system reliability.
  • Enables Miniaturization: Allows for smaller and more compact product designs.
  • Reduces Electromagnetic Noise: Minimizes interference with other electronic components.
  • Increases System Reliability: Robust design ensures stable performance over a wide range of operating conditions.
  • Suited for High-Density Applications: Ideal for densely populated circuit boards.

Additional Details

The SNT135-1R2 has an inductance value of 1.2 µH (microhenries). The saturation current rating is a critical specification, determining the maximum current the inductor can handle before its inductance significantly drops. Its shielded construction is designed to minimize electromagnetic interference, crucial in sensitive electronic environments. The inductor is designed for surface mount technology (SMT) for automated assembly. Consult the Delta Electronics datasheet for comprehensive electrical specifications, mechanical dimensions, performance graphs, and recommended PCB footprint details. It is crucial to adhere to the recommended operating temperature range, voltage ratings and proper soldering techniques for optimal performance and long-term reliability. The core material is usually a ferrite compound chosen for its low core losses at higher switching frequencies.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess