The SNT105-1R5 is a power inductor manufactured by Delta Electronics. It is designed for use in DC-DC converters and other power supply applications. This inductor is characterized by its compact size, high current handling capability, and low DC resistance, making it suitable for efficient power conversion.
Applications
- DC-DC converters (buck, boost, buck-boost)
- Power supplies for portable devices
- LED lighting drivers
- Point-of-Load (POL) regulators
- Battery-powered applications
Features
- High current handling capability
- Low DC resistance (DCR)
- Compact size
- Shielded construction for low EMI
- High efficiency
- RoHS compliant
Benefits
- Efficient power conversion
- Reduced power losses
- Smaller and lighter power supply designs
- Minimized electromagnetic interference
- Improved system reliability
- Suitable for high-density applications
Additional Details
The SNT105-1R5 inductor has an inductance value of 1.5 µH (microhenries). The current rating is a critical parameter and should be carefully considered based on the application's requirements. The shielded construction helps to reduce electromagnetic interference, which is essential in sensitive electronic devices. The inductor is designed for surface mounting, which simplifies the manufacturing process. The operating temperature range is also an important consideration, depending on the environment in which the device will be used. Refer to the Delta Electronics datasheet for complete electrical specifications, mechanical dimensions, and performance curves. The core material used in the inductor is typically a ferrite material optimized for low core loss at high frequencies.