EN
  • EN
  • DE

SIM630-4R7

Part No SIM630-4R7
Manufacturer Delta Electronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 323925-SIM630-4R7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIM630-4R7 CAD Model

Description

The Delta Electronics SIM630-4R7 is a common mode choke designed for noise suppression in electronic circuits. It's a crucial component for reducing electromagnetic interference (EMI) and ensuring compliance with regulatory standards. Common mode chokes are passive electronic components that suppress common-mode noise while allowing differential-mode signals to pass through largely unaffected.

Applications

  • Power supplies
  • LED lighting
  • Consumer electronics
  • Industrial automation equipment
  • Medical devices

Features

  • High common mode impedance
  • Compact size
  • Low differential mode impedance
  • High reliability
  • RoHS compliant

Benefits

  • Effective noise suppression, reducing EMI and ensuring EMC compliance
  • Improved signal integrity by minimizing noise interference
  • Enhanced system reliability by preventing noise-related malfunctions
  • Compliance with industry standards (e.g., RoHS)
  • Increased product lifespan by protecting sensitive components from noise damage

Additional Details

The SIM630-4R7 features a ferrite core, which provides high permeability and efficient noise suppression. The '4R7' in the part number likely indicates an inductance value, potentially 4.7 microhenries (µH), though precise inductance, current rating, and voltage rating specifications should be confirmed on the official Delta Electronics datasheet. It's designed for through-hole mounting, simplifying integration into PCB designs. The choke is constructed with materials resistant to high temperatures, ensuring reliable performance in demanding environments. Its compact size makes it suitable for applications where space is limited.

Understanding the specific electrical characteristics (inductance, DC resistance, rated current, isolation voltage) of the SIM630-4R7 is crucial for proper application. Designers must consult the official Delta Electronics datasheet to ensure compatibility with the circuit's operating voltage, current, and frequency requirements. Incorrect selection can lead to performance degradation or component failure. The common mode impedance performance is typically characterized across a frequency range, which is important to review when dealing with specific noise frequencies in the target application.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,296 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess