The SILM320HBP-101PF is a multilayer ceramic capacitor (MLCC) from Delta Electronics, offering stable and reliable capacitance for various electronic circuits. The '101PF' indicates a capacitance of 100 picofarads (10 x 10^1 pF).
Applications:
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering in analog circuits
- Timing circuits
- Resonant circuits
- High-frequency applications
Features:
- Multilayer ceramic construction
- Surface Mount Device (SMD)
- Small form factor
- High capacitance stability
- Low Equivalent Series Resistance (ESR)
- Low Equivalent Series Inductance (ESL)
- High Q factor
- RoHS compliant
Benefits:
- Provides stable and reliable capacitance for diverse applications.
- Effectively reduces noise and voltage fluctuations in digital circuits.
- Contributes to power supply stability and improved efficiency.
- Filters unwanted frequencies in analog signal paths.
- Suited for precision timing applications.
- Excellent high-frequency performance due to low ESR and ESL characteristics.
- Ease of integration into automated assembly processes with its SMD design.
As a general-purpose MLCC, the SILM320HBP-101PF finds application in a wide range of electronic devices. The multilayer construction ensures durability and consistent performance, while the small size allows for high-density circuit designs. Its low ESR and ESL values make it particularly suitable for high-frequency applications where minimizing signal losses is critical. Proper selection of voltage rating, temperature coefficient, and tolerance is essential for optimal performance in the intended application. The capacitor is typically soldered using standard reflow soldering processes common in SMT (Surface Mount Technology) assembly.