The SILM320HBP-100PF is a multilayer ceramic capacitor (MLCC) manufactured by Delta Electronics. It's designed for a wide range of applications requiring stable and reliable capacitance in electronic circuits. The '100PF' denotes a capacitance value of 100 picofarads.
Applications:
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering in analog circuits
- Timing circuits
- Resonant circuits
- High-frequency applications
Features:
- Multilayer ceramic construction
- Surface Mount Device (SMD)
- Small form factor
- High capacitance stability
- Low Equivalent Series Resistance (ESR)
- Low Equivalent Series Inductance (ESL)
- High Q factor
- RoHS compliant
Benefits:
- Provides stable and reliable capacitance for various applications.
- Reduces noise and voltage fluctuations in digital circuits.
- Improves power supply stability and efficiency.
- Filters unwanted frequencies in analog circuits.
- Enables precise timing in timing circuits.
- Offers excellent performance in high-frequency applications due to its low ESR and ESL.
- Suitable for automated assembly due to its SMD design.
The SILM320HBP-100PF is a general-purpose MLCC suitable for a wide array of electronic applications. Its multilayer ceramic construction ensures high reliability and stability, while its small size and SMD design make it easy to integrate into modern electronic devices. The capacitor's low ESR and ESL contribute to its excellent performance in high-frequency applications. When selecting this capacitor, it's crucial to consider its voltage rating, temperature coefficient, and tolerance to ensure it meets the specific requirements of the application. The capacitor is typically reflow soldered onto a printed circuit board using standard SMT assembly techniques.