EN
  • EN
  • DE

IMA-S1000-12-YYPLI

Part No IMA-S1000-12-YYPLI
Manufacturer Delta Electronics
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 12V 1000W / Enclosed AC DC Converters 1 Output 12V 80 ~ 275 VAC, 120 ~ 300 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Converters
Mfr Delta Electronics
Series IMA-1000 (1000W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 275 VAC, 120 ~ 300 VDC
Voltage - Output 1 12V
Current - Output 1 84 A
Power (Watts) 1000W
Applications ITE (Commercial) , Medical
Voltage - Isolation 4 kV
Efficiency 93%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output, Universal Input
Mounting Type Chassis Mount
Size / Dimension 8.25" L x 5.00" W x 1.60" H (209.6mm x 127.0mm x 40.6mm)
Approval Agency CCC, CE, cURus
Base Product Number IMA-S1000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 1339395-IMA-S1000-12-YYPLI
Ultra Librarian 3D Model Ultra Librarian IMA-S1000-12-YYPLI CAD Model

Description

The Delta Electronics IMA-S1000-12-YYPLI is an enclosed AC-DC converter, with a power output of 1000W and a voltage input range of 80 ~ 275 VAC, 120 ~ 300 VDC.

  • Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output, Universal Input
  • Applications: ITE (Commercial), Medical
  • Power (Watts): 1000W
  • Voltage - Input: 80 ~ 275 VAC, 120 ~ 300 VDC
  • Efficiency: 93%
  • Voltage - Isolation: 4kV
  • Current - Output: 84A
  • Size / Dimension: 8.25" L x 5.00" W x 1.60" H (209.6mm x 127.0mm x 40.6mm)
  • Mounting Type: Chassis Mount
  • Operating Temperature: -20°C ~ 70°C (With Derating)
  • Approvals: CCC, CE, cURus
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS: 8504.40.9530

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 3W
Lowest to $4.9478
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 150W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 5V -12V 66W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 360W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 100W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess