EN
  • EN
  • DE

NPS-330BB

Part No NPS-330BB
Manufacturer Dell
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193912-NPS-330BB
Categories Custom Parts
Manufacturer Dell
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NPS-330BB CAD Model

Description

The NPS-330BB is a power supply unit (PSU) manufactured by Delta Electronics for Dell computers. It is designed to provide reliable and efficient power to the various components within the computer system. This PSU is commonly found in Dell OptiPlex and other small form factor (SFF) desktop models, offering a balance of power and compact size.

Applications:

  • Dell OptiPlex Desktops: Specifically designed for use in Dell OptiPlex SFF (Small Form Factor) desktop computers.
  • General Purpose Computing: Powering desktop computers for office, home, and general computing tasks.
  • Workstations: Used in entry-level workstations requiring stable and efficient power.
  • Business Environments: Providing reliable power for computers in office settings.
  • Small Form Factor Systems: Suitable for compact PC builds where space is limited.

Features:

  • 330W Power Output: Provides a maximum power output of 330 watts, sufficient for typical desktop configurations.
  • 80+ Bronze Certification: Certified for 80+ Bronze efficiency, ensuring energy-efficient operation.
  • Active Power Factor Correction (PFC): Improves power efficiency and reduces harmonic distortion.
  • Multiple Connectors: Includes various connectors to power the motherboard, CPU, storage devices, and other peripherals.
  • Compact Design: Designed to fit into small form factor cases, optimizing space usage.

Benefits:

  • Reliable Power Delivery: Ensures stable and consistent power to computer components.
  • Energy Efficiency: Reduces energy consumption and lowers electricity costs.
  • Improved System Stability: Active PFC helps to improve overall system stability and performance.
  • Easy Integration: Designed for easy installation in compatible Dell desktop models.
  • Protection Features: Includes overvoltage, overcurrent, and short circuit protection to safeguard components.

Additional Details:

The NPS-330BB power supply operates within a specified input voltage range (typically 100-240V AC) and provides multiple output voltages to power different components of the computer. It features an 80+ Bronze certification, indicating that it operates at a minimum of 82% efficiency at 20% load, 85% efficiency at 50% load, and 82% efficiency at 100% load. The Active PFC ensures that the power factor is close to 1, minimizing harmonic distortion and improving overall power quality. The PSU includes standard connectors such as a 24-pin ATX connector, 4/8-pin CPU power connector, SATA power connectors, and peripheral connectors to power various devices within the system. Its compact form factor makes it ideal for small form factor desktop builds.

You May Also Be Interested in

Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Contact for details
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess