EN
  • EN
  • DE

DELL V3M34 - RISER CARD 1 R620

Part No DELL V3M34 - RISER CARD 1 R620
Manufacturer Dell
Catalog Spare Parts
Description RISER CARD 1 R620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397192-DELL V3M34 - RISER CARD 1 R620
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL V3M34 - RISER CARD 1 R620 CAD Model

Description

The Dell V3M34 is a Riser Card designed for the PowerEdge R620 server, playing a crucial role in the system's expansion capability and flexibility. This riser card facilitates the connection and integration of additional PCI Express (PCIe) cards into the server, thereby enabling a variety of upgrades and expansions. Whether it's for installing extra network cards, graphics processing units (GPUs), or storage controllers, the V3M34 riser card provides the necessary physical platform and electrical connectivity. It is engineered to match the R620's compact form factor, ensuring a perfect fit within the server chassis without disrupting airflow or cooling efficiency. By utilizing the V3M34 riser card, IT professionals can tailor their Dell PowerEdge R620 servers to specific needs, enhancing capabilities such as data processing speed, network bandwidth, or storage capacity, thus optimizing server performance for various applications and workloads.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU HITGT80N-BL - Multi Format Slimline DVD Writer Hitachi-LG GT80N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXTS-H353C-BL - Multi Format SATA DVD Writer Toshiba TS-H353C-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGUD0N-BL-SV - Ultra Slimline DVD-ROM, 9.5 mm tray
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3718-L1 - Slimline DVD ROM SATA
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-B922 - Accessible Drive Bay Cover
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM module for FBU on PRAID EP420i/e
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40137292 - Front IO Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess