EN
  • EN
  • DE

DELL TCGGM - 600GB 10K 2.5 SAS 6G EQL TCGGM

Part No DELL TCGGM - 600GB 10K 2.5 SAS 6G EQL TCGGM
Manufacturer Dell
Catalog Hard Drives
Description DELL TCGGM. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391321-DELL TCGGM - 600GB 10K 2.5 SAS 6G EQL TCGGM
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL TCGGM - 600GB 10K 2.5 SAS 6G EQL TCGGM CAD Model

Description

The DELL TCGGM hard disk drive is a strategic fusion of performance, capacity, and reliability, engineered to support the dynamic needs of contemporary data centers and enterprise storage environments. This 600GB HDD, encased in a 2.5-inch form factor, is adept at maximizing storage density while ensuring compatibility with a wide range of enterprise server and storage platforms. Operating at a spindle speed of 10,000 RPM, it facilitates rapid access to data, enhancing the performance of demanding applications such as online transaction processing, database management, and enterprise resource planning systems. The integration of a SAS (Serial Attached SCSI) 6Gbps interface not only ensures high-speed data transmission and interoperability with existing infrastructure but also supports advanced features such as dual-port connectivity for improved availability and error correction for enhanced data integrity. The TCGGM model is part of DELL's EqualLogic series, reflecting a commitment to delivering solutions that are both scalable and reliable, enabling businesses to efficiently manage growth while maintaining continuous availability of critical data. This drive represents an optimal blend of speed, storage capacity, and reliability, ideal for enterprises seeking to enhance their data storage capabilities without compromising on performance or data security.

You May Also Be Interested in

IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess