EN
  • EN
  • DE

DELL RXMT7 - RISER 2A 2x16 R650XS

Part No DELL RXMT7 - RISER 2A 2x16 R650XS
Manufacturer Dell
Catalog Spare Parts
Description RISER 2A 2x16 R650XS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397261-DELL RXMT7 - RISER 2A 2x16 R650XS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL RXMT7 - RISER 2A 2x16 R650XS CAD Model

Description

The DELL RXMT7 is a specialized riser card designed for use in the Dell PowerEdge R650XS server. This riser provides an expansion solution that optimizes the available physical space within the server chassis while enabling additional PCIe cards to be installed, significantly enhancing the system's capabilities and flexibility. It features 2 PCIe slots, both supporting PCIe 3.0 x16 interface, which allows for high-speed connectivity and bandwidth for added expansion cards such as network adapters, storage controllers, or graphics processing units (GPUs). This makes the R650XS server highly adaptable to varying workload requirements and future expansions, aligning with various business needs ranging from high-density computing to storage or network expansion. The riser's design ensures it fits precisely within the specified server model, maintaining proper airflow and cooling efficiency, which is critical for maintaining system stability and performance. The DELL RXMT7 Riser Card is an essential component for IT professionals looking to customize their PowerEdge R650XS servers for optimized performance and resource utilization.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4009-R4 - LTO2-HH Ultrium Streamer (Hewlett Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40137292 - Front IO Board
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJITSU-TAKEOUT - FUJITSU TAKEOUT
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R42 - DAT160 DDS-6 USB Streamer 5.25-inch (Rev. 2) (Hewlett Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGH10N-BL - Multi Format SATA DVD Writer Hitachi LG GH10N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSN-208AB-BL - Multi Format Slimline DVD Writer TS-208AB-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7710H-BL - Multi Format Slimline DVD Writer NECAD-7710H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess