EN
  • EN
  • DE

DELL RX61T - HEATSINK R640 165W

Part No DELL RX61T - HEATSINK R640 165W
Manufacturer Dell
Catalog Heatsink
Description HEATSINK R640 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393084-DELL RX61T - HEATSINK R640 165W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL RX61T - HEATSINK R640 165W CAD Model

Description

The DELL RX61T Heatsink is another high-performance cooling solution for the Dell PowerEdge R640 servers, specially designed to handle CPUs that demand up to 165W thermal design power (TDP). This premium quality heatsink ensures your server remains at optimal operating temperatures, crucial for maintaining system stability, efficiency, and prolonging the lifespan of critical server components. It is constructed using the finest materials that provide excellent heat conductivity, enabling efficient heat dissipation. The design of the DELL RX61T emphasizes maximized surface area contact with the CPU, improving cooling performance through enhanced thermal exchange. It aligns perfectly with the PowerEdge R640, ensuring an impeccable fit that enhances overall cooling efficiency. The installation process is straightforward, promoting ease of maintenance and reducing potential downtime. For enterprises that depend on the power and reliability of Dell PowerEdge R640 servers, the DELL RX61T Heatsink is an indispensable tool for achieving sustained high performance and reliability.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 508955-001. Type: Heatsink/RadiatiorBulldozer type. Includes processor alcohol pad.
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL360 G6/G7
Need more? Email Us
HP
Hewlett Packard Enterprise 496064-001. Type: Heatsink/Radiatior. Product colour: Metallic
Need more? Email Us
HP
HP Heatsink For ML110 G10
Need more? Email Us
HP
HP Standard Heatsink for DL380 G10+
Need more? Email Us
HP
HP Rear Heatsink (CPU1) for XL230k G10
Need more? Email Us
HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
HP Heatsink for XL230k G10
Need more? Email Us
HP
HP Wide Heatsink for BL460 G9 (CPU 1)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess