EN
  • EN
  • DE

DELL R39F5 - 800GB SSD 2.5 12G NVME R39F5

Part No DELL R39F5 - 800GB SSD 2.5 12G NVME R39F5
Manufacturer Dell
Catalog Hard Drives
Description DELL R39F5. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: Server/workstationIncrease the storage capacity of your Dell System with 800 GB Solid State Drive from Dell. It boasts a storage capacity of up to 800 GB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392748-DELL R39F5 - 800GB SSD 2.5 12G NVME R39F5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL R39F5 - 800GB SSD 2.5 12G NVME R39F5 CAD Model

Description

The DELL R39F5 is an advanced 800GB Solid State Drive (SSD) that represents a significant leap in data storage technology, offering unparalleled speed and reliability. This 2.5-inch 12Gb/s NVMe (Non-Volatile Memory Express) SSD is designed to deliver lightning-fast data access speeds, drastically reducing loading times and improving overall system performance. Unlike traditional hard drives, this SSD has no moving parts, resulting in better durability and resistance to physical shock. Its NVMe interface provides a direct pathway to the system's CPU, allowing for higher throughput and lower latency compared to SATA SSDs. This drive is an excellent choice for high-performance computing environments, offering substantial benefits for applications requiring rapid access to large volumes of data, including database management, real-time analytics, and high-resolution video editing. The DELL R39F5 is not just about speed; it also offers impressive energy efficiency, making it an eco-friendly addition to modern IT infrastructures.

You May Also Be Interested in

IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess