EN
  • EN
  • DE

DELL PER320-5CT6D-CONFIG - PowerEdge R320 4x3.5 with H710 and 2 x 350W PSU

Part No DELL PER320-5CT6D-CONFIG - PowerEdge R320 4x3.5 with H710 and 2 x 350W PSU
Manufacturer Dell
Catalog Server
Description PowerEdge R320 4x3.5 with H710 and 2 x 350W PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396596-DELL PER320-5CT6D-CONFIG - PowerEdge R320 4x3.5 with H710 and 2 x 350W PSU
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER320-5CT6D-CONFIG - PowerEdge R320 4x3.5 with H710 and 2 x 350W PSU CAD Model

Description

The DELL PER320-5CT6D-CONFIG offers a customized configuration of the PowerEdge R320 server, suggesting a setup tailored for businesses needing a powerful, scalable, and reliable server solution. It is equipped with 4x3.5"" drive bays, providing ample space for internal storage expansion to meet the growing data storage needs of businesses. The inclusion of the Dell H710 RAID controller enhances the server's storage capabilities, offering advanced features such as RAID levels 0, 1, 5, and 10, which ensure data protection and improved storage performance. Dual 350W power supply units (PSUs) provide redundant power, ensuring continuous server operation and minimizing downtime caused by power supply failures - a critical feature for businesses requiring round-the-clock access to their data and applications. The PowerEdge R320 is engineered for versatility, supporting a wide range of Intel Xeon E5-2400 v2 series processors, which offer a balance of performance, power efficiency, and cost-effectiveness, making this server ideal for small to medium business applications, web hosting, and file and print services. Its compact 1U form factor helps conserve valuable rack space while still providing the scalability to grow with an organization's needs, making it a smart investment for businesses planning for future expansion.

You May Also Be Interested in

IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess