EN
  • EN
  • DE

SUPERMICRO SNK-P0057PSU - Supermicro Heat Sink (X10/X11)

Part No SUPERMICRO SNK-P0057PSU - Supermicro Heat Sink (X10/X11)
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0057PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435520-SUPERMICRO SNK-P0057PSU - Supermicro Heat Sink (X10/X11)
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0057PSU - Supermicro Heat Sink (X10/X11) CAD Model

Description

The SUPERMICRO SNK-P0057PSU is a premier heat sink designed to accommodate the thermal cooling requirements of Supermicro's X10 and X11 server platforms. It represents an evolution in passive heat sink technology, incorporating a unique design that facilitates effective heat dissipation for high-performance CPUs. The heat sink is constructed with a base of solid copper and an array of meticulously arranged aluminum fins that work together to conduct and disperse heat away from the CPU efficiently. This design ensures that servers operate within optimal thermal conditions, thereby reducing the risk of overheating and improving system stability and performance. The SNK-P0057PSU is compatible with a wide range of processors, making it a flexible and reliable choice for various server applications, including cloud computing, big data analytics, and more. With its robust construction and efficient cooling capability, the SNK-P0057PSU is an essential component for building high-density, high-reliability server systems.

You May Also Be Interested in

Lenovo
Heatsink - 7Y46 (ST250) - 80W with FAN
Need more? Email Us
Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - x220 (7906) - Standard
Need more? Email Us
Lenovo
Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2470 8C 2.3GHz 20MB Cache
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us
Lenovo
Heatsink - x3400 M2 (7837) Standard
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess