EN
  • EN
  • DE

DELL P00JM - 6TB 7.2K 3.5 SATA 6G ST6000NM0024

Part No DELL P00JM - 6TB 7.2K 3.5 SATA 6G ST6000NM0024
Manufacturer Dell
Catalog Hard Drives
Description DELL P00JM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391463-DELL P00JM - 6TB 7.2K 3.5 SATA 6G ST6000NM0024
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL P00JM - 6TB 7.2K 3.5 SATA 6G ST6000NM0024 CAD Model

Description

The DELL P00JM - 6TB 7.2K 3.5 SATA 6G ST6000NM0024 is a high-capacity hard disk drive tailored for users needing extensive storage for their data-intensive applications and archives. With a massive 6TB of storage space, it is incredibly well-suited for large-scale data storage needs, including HD video storage, extensive digital archives, and backup solutions. This HDD spins at 7,200 RPM, offering a good balance between capacity, performance, and energy efficiency. The 3.5-inch form factor is standard for desktop PCs and external enclosures, while the SATA 6Gbps interface provides compatibility with a broad range of systems and ensures fast data transfer rates. The ST6000NM0024 model number reveals its lineage from a family known for reliability and robust performance, ideal for network-attached storage (NAS) systems, direct-attached storage (DAS) environments, and as a reliable component in RAID setups. Users can expect durable performance and the capacity to handle simultaneous reads and writes, making it an indispensable asset for small to medium-sized businesses, creative professionals, and IT departments managing large volumes of data.

You May Also Be Interested in

CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess