EN
  • EN
  • DE

DELL NLD327R23215F-D32KIB - 256MB 1Rx16 PC2-3200R DDR2-400MHz

Part No DELL NLD327R23215F-D32KIB - 256MB 1Rx16 PC2-3200R DDR2-400MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 256MB 1Rx16 PC2-3200R DDR2-400MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393996-DELL NLD327R23215F-D32KIB - 256MB 1Rx16 PC2-3200R DDR2-400MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL NLD327R23215F-D32KIB - 256MB 1Rx16 PC2-3200R DDR2-400MHz CAD Model

Description

The DELL NLD327R23215F-D32KIB is a high-speed, low-capacity memory module designed for use in certain Dell servers and workstations. With a capacity of 256MB, it is geared towards systems that require a small memory footprint or for use in configurations that demand multiple modules to meet the system's memory capacity needs without a high cost. This DDR2 module operates at a frequency of 400MHz (PC2-3200R), ensuring quick data transfer rates which are essential for tasks that demand quick access to stored information. The 'R' in PC2-3200R signifies that this is a registered (or buffered) memory module, which contains a register between the DRAM modules and the system's memory controller. This register helps to stabilize the data signals as they move to the memory controller, enhancing system stability, especially in environments with high amounts of memory. The term '1Rx16' indicates that this module is single-ranked with a data width of 16 bits, providing a balance between performance and power efficiency. Designed specifically for compatibility with select Dell systems, this memory module is an excellent choice for extending the life of older servers or workstations, enabling them to handle more tasks simultaneously or run more smoothly with applications that are not memory-intensive. Despite its lower capacity by today's standards, in environments where maximum memory capacity is not required, the DELL NLD327R23215F-D32KIB can be a cost-effective way to maintain or enhance system performance.

You May Also Be Interested in

Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess