EN
  • EN
  • DE

DELL MT36HTF1G72FZ-667C1 - 8GB 2Rx4 PC2-5300P DDR2-667MHz

Part No DELL MT36HTF1G72FZ-667C1 - 8GB 2Rx4 PC2-5300P DDR2-667MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 8GB 2Rx4 PC2-5300P DDR2-667MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393581-DELL MT36HTF1G72FZ-667C1 - 8GB 2Rx4 PC2-5300P DDR2-667MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MT36HTF1G72FZ-667C1 - 8GB 2Rx4 PC2-5300P DDR2-667MHz CAD Model

Description

The DELL MT36HTF1G72FZ-667C1 memory module is a high-quality 8GB, dual rank (2Rx4), DDR2 module specifically designed for compatibility with Dell servers and workstations. Operating at a frequency of 667MHz and adhering to the PC2-5300P standards, this module is optimized for performance and stability in professional environments. The module employs ECC (Error-Correcting Code) memory, ensuring data accuracy and reliability by automatically detecting and correcting internal data corruption, which is critical for mission-critical systems and applications. With a 240-pin DIMM form factor, it provides easy installation and is suitable for systems designed to use DDR2-667MHz memory. The MT36HTF1G72FZ-667C1 module's 8GB capacity can significantly enhance the system's multitasking capabilities and overall performance, especially in memory-demanding applications such as large-scale databases, virtual environments, and complex computational tasks. Its compatibility with Dell's lineup ensures that users can upgrade their systems without worrying about compatibility issues, making it a preferred choice for expanding the memory capacity of Dell servers and workstations. The dual rank configuration of this module allows for better signal integrity and potentially higher memory bandwidth, contributing to improved system responsiveness and efficiency.

You May Also Be Interested in

Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess