EN
  • EN
  • DE

DELL MKPMT - 12TB 7.2K 3.5 SAS 12G MKPMT

Part No DELL MKPMT - 12TB 7.2K 3.5 SAS 12G MKPMT
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-BEKN. HDD size: 3.5", HDD capacity: 12000 GB, HDD speed: 7000 RPMIncrease the storage capacity of your system with the 12TB Hard Drive from Dell. Offering a rotational speed of 7000 RPM, this drive provides fast disk access.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392914-DELL MKPMT - 12TB 7.2K 3.5 SAS 12G MKPMT
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MKPMT - 12TB 7.2K 3.5 SAS 12G MKPMT CAD Model

Description

The DELL MKPMT hard drive offers a substantial 12TB of storage capacity, making it an excellent choice for large-scale data storage needs in enterprise environments. Operating at a 7.2K RPM speed, this 3.5-inch form factor SAS 12G hard drive ensures reliable access to large volumes of data at a reasonable throughput rate. The Serial Attached SCSI (SAS) interface with a 12Gb/s transfer rate provides high-speed data transmission, which is crucial for applications requiring swift access to data, including databases and transactional applications. The DELL MKPMT model is designed to provide a balance between high-capacity storage and performance, making it suitable for data centers, video surveillance systems, and for use in servers that require durable, high-capacity drives. Its 3.5-inch size is standard for desktop and server installations, allowing for easy integration into existing systems. The robust build and reliability expected from Dell make it a resilient choice for organizations looking to expand their storage capabilities. Additionally, the inclusion of advanced technologies such as error correction and fault tolerance ensures that data integrity is maintained, making it a safe and secure option for critical data storage.

You May Also Be Interested in

IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess