EN
  • EN
  • DE

DELL M6MG6 - Force10 S60-10GE-2S 2PORT SFP+ 10GB M6MG6

Part No DELL M6MG6 - Force10 S60-10GE-2S 2PORT SFP+ 10GB M6MG6
Manufacturer Dell
Catalog Spare Parts
Description Force10 S60-10GE-2S 2PORT SFP+ 10GB M6MG6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1396835-DELL M6MG6 - Force10 S60-10GE-2S 2PORT SFP+ 10GB M6MG6
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M6MG6 - Force10 S60-10GE-2S 2PORT SFP+ 10GB M6MG6 CAD Model

Description

The DELL M6MG6 is an essential module for expanding the capabilities of Dell's Force10 S60-series switches. This module provides two 10GbE SFP+ ports, enabling high-speed networking connections that are vital for supporting bandwidth-intensive applications and the aggregation of traffic across network segments. Utilizing SFP+ transceivers, it offers the flexibility to support both fiber and copper connections, making it adaptable to the specific needs and infrastructure of the data center. This module is particularly well-suited for environments that require high-speed data transfer, low latency, and efficient handling of large volumes of data traffic, such as cloud computing environments, high-performance computing clusters, and enterprise data centers. Furthermore, the module enhances the switch's capabilities by supporting advanced networking features like virtual link aggregation, VLAN tagging, and advanced routing protocols, ensuring seamless integration and enhanced performance for the network. Its easy installation and compatibility with Dell Force10 S60 series switches make it a convenient choice for scaling network capacity and improving network performance.

You May Also Be Interested in

HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess