EN
  • EN
  • DE

DELL KY809 - FRONTBEZEL R710 R715 R810 R815

Part No DELL KY809 - FRONTBEZEL R710 R715 R810 R815
Manufacturer Dell
Catalog IT infrastructure Accessories
Description FRONTBEZEL R710 R715 R810 R815
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388468-DELL KY809 - FRONTBEZEL R710 R715 R810 R815
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL KY809 - FRONTBEZEL R710 R715 R810 R815 CAD Model

Description

The DELL KY809 front bezel is designed to fit seamlessly with DELL PowerEdge R710, R715, R810, and R815 rack servers. This front bezel is not just a cosmetic accessory; it plays a critical role in securing the server's front panel, providing a first layer of physical security to prevent unauthorized access to the system's internal components and drive bays. Constructed from durable materials, the KY809 is built to withstand the rigors of a data center environment, offering protection against bumps and scratches that can occur during maintenance or installation. Furthermore, the bezel's design incorporates ventilation slots to ensure that adequate airflow is maintained, preventing overheating and promoting the longevity of the server's components. This bezel is designed for easy installation, allowing for quick access to the server when necessary while ensuring that it can be securely locked to limit access. The sleek, professional appearance of the KY809 matches the aesthetics of the PowerEdge server series, ensuring that it blends in seamlessly within the data center or server room. For IT administrators and data center managers who prioritize both security and aesthetics, the DELL KY809 front bezel is an essential addition to their PowerEdge servers.

You May Also Be Interested in

EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess