EN
  • EN
  • DE

DELL JR253 - DELL Cisco WS-CBS3130G-S BLADE 3130 M1000e

Part No DELL JR253 - DELL Cisco WS-CBS3130G-S BLADE 3130 M1000e
Manufacturer Dell
Catalog Switch
Description DELL Cisco WS-CBS3130G-S BLADE 3130 M1000e
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397683-DELL JR253 - DELL Cisco WS-CBS3130G-S BLADE 3130 M1000e
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL JR253 - DELL Cisco WS-CBS3130G-S BLADE 3130 M1000e CAD Model

Description

The DELL JR253, part of the DELL Cisco WS-CBS3130G-S BLADE 3130 M1000e series, is a high-performance, scalable, and feature-rich network switch engineered to meet the demanding requirements of today's data centers and high-density environments. Designed specifically for the Dell M1000e blade server chassis, this switch provides a seamless and integrated networking solution that enhances both efficiency and flexibility. The WS-CBS3130G-S offers 16 internal Gigabit Ethernet ports for direct connection to the server blades within the M1000e enclosure and 8 external Gigabit Ethernet ports for upstream connectivity. This blend of internal and external ports allows organizations to optimize their network architecture, reducing cable complexity and maximizing bandwidth for server-to-server communications. With support for advanced networking features such as Quality of Service (QoS), Virtual LANs (VLANs), and Layer 3 routing, this Cisco blade switch enables the deployment of scalable, high-performance networks that can efficiently handle diverse workloads and complex traffic patterns. Furthermore, the deployment of this switch facilitates simplified management and operational efficiency through integration with Cisco's network management tools, ensuring that network operations can keep pace with the speed of business. Security features such as access control lists (ACLs), port security, and Cisco TrustSec provide robust protection against unauthorized access and network threats, making the DELL JR253 an ideal choice for enterprises seeking to build or expand their data center infrastructure with a secure, reliable, and high-performance networking solution.

You May Also Be Interested in

CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess