EN
  • EN
  • DE

DELL JJ6FD - 900GB 15K 2.5 SAS 12G JJ6FD

Part No DELL JJ6FD - 900GB 15K 2.5 SAS 12G JJ6FD
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-ATIQ. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 15000 RPMIncrease the storage capacity of your system with the 900GB Hard Drive from Dell.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392158-DELL JJ6FD - 900GB 15K 2.5 SAS 12G JJ6FD
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL JJ6FD - 900GB 15K 2.5 SAS 12G JJ6FD CAD Model

Description

The DELL JJ6FD represents a pinnacle of performance in the realm of hard disk drives (HDD). Boasting a storage capacity of 900 gigabytes (GB), it offers ample space for critical data, high-value applications, and extensive databases. Engineered with a 2.5-inch form factor, this drive seamlessly integrates into both existing and new server setups, providing a substantial upgrade in terms of speed and reliability. With its impressive 15,000 revolutions per minute (RPM) spindle speed, the DELL JJ6FD stands out in scenarios demanding rapid access to data. This high-performance metric ensures decreased latency and swift data retrieval, making it an ideal solution for mission-critical environments that rely on speed for database processing, transaction management, and enterprise-level applications. Incorporating the SAS (Serial Attached SCSI) 12Gbps interface, this drive delivers double the data transfer rate of its 6Gbps predecessors, enabling enhanced bandwidth for high-speed data access and transfers. This feature, paired with its high spindle speed, positions the JJ6FD as a top-tier choice for intensive I/O applications and environments where performance cannot be compromised. The drive’s build quality and reliability are up to the standards expected from DELL, a leader in the server and storage market. It is designed to withstand 24/7 operation in demanding data center environments, offering longevity and durability. Moreover, the DELL JJ6FD is engineered to provide compatibility with a broad range of DELL servers and storage solutions, ensuring seamless integration and optimal performance in DELL ecosystems. Overall, the DELL JJ6FD is a highly reliable and fast HDD that is perfect for businesses and IT professionals who require top-notch performance, quick access speeds, and substantial storage capacity for their critical applications and data.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess