EN
  • EN
  • DE

DELL JD6CH - 1.6TB SSD 2.5 MIX NVMe TLC MZWLL1T6HEHP

Part No DELL JD6CH - 1.6TB SSD 2.5 MIX NVMe TLC MZWLL1T6HEHP
Manufacturer Dell
Catalog Hard Drives
Description DELL JD6CH. SSD capacity: 1600 GB, SSD form factor: 2.5", Component for: Server/workstationIncrease the storage capacity of your Dell System with 1.6 TB Solid State Drive from Dell. It boasts a storage capacity of up to 1.6 TB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392036-DELL JD6CH - 1.6TB SSD 2.5 MIX NVMe TLC MZWLL1T6HEHP
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL JD6CH - 1.6TB SSD 2.5 MIX NVMe TLC MZWLL1T6HEHP CAD Model

Description

The DELL JD6CH is a state-of-the-art Solid State Drive (SSD) that offers exceptional speed and reliability for enterprise environments. With a generous 1.6TB of storage space, it is perfectly suited for high-capacity applications, including data analytics, cloud computing, and virtualization infrastructures. This SSD operates using the NVMe interface, which provides significantly higher throughput and lower latency compared to SATA SSDs, making it an excellent choice for environments that demand maximum performance. The 2.5-inch form factor ensures compatibility with a broad range of systems, from modern servers to networking equipment. It utilizes Triple-Level Cell (TLC) NAND technology, which strikes a balance between cost, performance, and endurance. The MIX designation indicates that this drive is optimized for mixed-use applications, offering sustained performance and durability for both read and write-intensive workloads. The DELL JD6CH SSD is designed to accelerate system boot times, improve application responsiveness, and increase overall system efficiency, making it an ideal upgrade for any enterprise storage system.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess