EN
  • EN
  • DE

DELL H1M29 - HEATSINK R630 120W

Part No DELL H1M29 - HEATSINK R630 120W
Manufacturer Dell
Catalog Heatsink
Description HEATSINK R630 120W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393107-DELL H1M29 - HEATSINK R630 120W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL H1M29 - HEATSINK R630 120W CAD Model

Description

The DELL H1M29 HEATSINK is a high-performance cooling solution designed for the Dell PowerEdge R630 servers with a 120W capacity. This heatsink is instrumental in managing the thermal output of the server, ensuring that it operates within safe thermal boundaries. Constructed with superior materials, it boasts an advanced design that maximizes heat dissipation through an enlarged surface area and intricate fin geometry. The DELL H1M29 is tailored for seamless compatibility with the PowerEdge R630, complementing its cooling system to maintain a stable and cool operational environment. Its installation is straightforward, offering a smooth and efficient setup process that bolsters the server's thermal management. By effectively dissipating heat, the DELL H1M29 HEATSINK plays a crucial role in enhancing the server's performance reliability and component longevity, making it a key asset for data centers and enterprises aiming to optimize their server capabilities.

You May Also Be Interested in

HP
HP Heatsink for BL460 G10 (CPU 1)
Need more? Email Us
HP
HP BL460c G9 Heatsink for CPU 1
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G9
Need more? Email Us
HP
HP High Perfomance Heatsink for DL360 G8
Need more? Email Us
HP
Hewlett Packard Enterprise 598249-001. Type: Heatsink/RadiatiorFor processor 2.
Need more? Email Us
HP
Hewlett Packard Enterprise 735507-001. Type: Heatsink/Radiatior
Need more? Email Us
HP
HP Rear Heatsink (CPU1) for XL230k G10
Need more? Email Us
HP
HP Heatsink for DL360 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 496064-001. Type: Heatsink/Radiatior. Product colour: Metallic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess