EN
  • EN
  • DE

DELL G5G38 - 100GB SSD 2.5 SATA EQL PS6000 Tray MZ-5S71000-0D3

Part No DELL G5G38 - 100GB SSD 2.5 SATA EQL PS6000 Tray MZ-5S71000-0D3
Manufacturer Dell
Catalog Hard Drives
Description DELL G5G38. SSD capacity: 100 GB, SSD form factor: 2.5", Component for: Server/workstationIncrease the storage capacity of your Dell™ System with 100GB Solid State Drive from Dell. It boasts a storage capacity of up to 100GB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390740-DELL G5G38 - 100GB SSD 2.5 SATA EQL PS6000 Tray MZ-5S71000-0D3
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL G5G38 - 100GB SSD 2.5 SATA EQL PS6000 Tray MZ-5S71000-0D3 CAD Model

Description

The DELL G5G38 SSD is a specialized storage device designed specifically for compatibility with the Dell EqualLogic PS6000 storage array. This 100GB SSD comes equipped in a tray for easy installation into the PS6000, offering an immediate performance enhancement to the storage array. Utilizing a 2.5-inch form factor and SATA interface, this drive provides a seamless upgrade path for traditional HDD environments, boasting significantly reduced access times and higher throughput. The modest 100GB capacity is ideal for use as a tiered storage solution within the array, allowing frequently accessed data to be stored on the faster SSD while less critical data resides on larger capacity HDDs. This strategic use of the DELL G5G38 SSD can significantly improve the overall performance and efficiency of data access within enterprise storage environments. Essential for businesses looking to optimize their data storage strategies without a complete overhaul, this SSD combines reliability with improved storage technology.

You May Also Be Interested in

CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess