EN
  • EN
  • DE

DELL FNR56 - LSI 9265-8I 8PORT SAS+SATA 6Gb/s PCI-E

Part No DELL FNR56 - LSI 9265-8I 8PORT SAS+SATA 6Gb/s PCI-E
Manufacturer Dell
Catalog Network Cards
Description LSI 9265-8I 8PORT SAS+SATA 6Gb/s PCI-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394848-DELL FNR56 - LSI 9265-8I 8PORT SAS+SATA 6Gb/s PCI-E
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL FNR56 - LSI 9265-8I 8PORT SAS+SATA 6Gb/s PCI-E CAD Model

Description

The DELL FNR56 represents a powerhouse RAID controller card aimed at high-performance and enterprise-grade storage solutions. Built around the LSI 9265-8I architecture, this card supports up to 8 SAS or SATA storage devices over a PCI-Express interface, providing a bandwidth of 6Gb/s per port. It's crafted to meet the demands of intensive data workloads, enabling businesses to achieve enhanced data transfer speeds, reliability, and storage capacity. The controller is especially adept at handling applications requiring high levels of data protection and availability, making it a fitting choice for server and storage environments in data centers. Advanced RAID support including levels 0, 1, 5, 6, 50, and 60 allow for flexible array configurations tailored to specific workload requirements, be it prioritizing performance, data redundancy, or a balance of both. The FNR56 also incorporates features like CacheVault technology, which adds a layer of data protection by maintaining data integrity during unforeseen power losses. Installation and management are streamlined thanks to compatibility with Dell's PowerEdge server range and support from the dedicated RAID management software, providing a user-friendly interface for monitoring and configuring storage arrays. Whether deploying a new storage solution or upgrading an existing infrastructure, the DELL FNR56 - LSI 9265-8I 8PORT offers a compelling mix of performance, reliability, and scalability.

You May Also Be Interested in

HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess