EN
  • EN
  • DE

DELL F855T - PowerConnect M5424 24x8GB FC

Part No DELL F855T - PowerConnect M5424 24x8GB FC
Manufacturer Dell
Catalog Switch
Description PowerConnect M5424 24x8GB FC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397760-DELL F855T - PowerConnect M5424 24x8GB FC
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL F855T - PowerConnect M5424 24x8GB FC CAD Model

Description

The DELL F855T, part of the PowerConnect M5424 series, is a specialized fiber channel (FC) switch designed for storage area networks (SANs). Offering 24 ports with 8Gbps speed per port, it is engineered to facilitate high-speed access to storage data, enhancing overall network efficiency and performance. This switch is particularly valuable in environments with substantial data storage and retrieval needs, such as data centers and enterprises with extensive database operations. The M5424 provides advanced features such as ISL trunking, allowing for the aggregation of multiple ports to increase the available bandwidth between switches, and fabric services to enhance network management and monitoring capabilities. The switch also supports various security protocols and mechanisms, including port-level security and fabric-wide authentication, ensuring that data remains secure during transmission. Additionally, its compatibility with diverse storage protocols and automatic configuration options make it a versatile and user-friendly option for SAN deployments. The DELL F855T PowerConnect M5424 is an ideal solution for businesses aiming to maximize their data center's performance and reliability, offering a powerful and secure infrastructure for managing and accessing critical data.

You May Also Be Interested in

Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess