EN
  • EN
  • DE

DELL F495K - PowerConnect 2824 24x1GB BASE-T

Part No DELL F495K - PowerConnect 2824 24x1GB BASE-T
Manufacturer Dell
Catalog Switch
Description PowerConnect 2824 24x1GB BASE-T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397688-DELL F495K - PowerConnect 2824 24x1GB BASE-T
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL F495K - PowerConnect 2824 24x1GB BASE-T CAD Model

Description

The DELL F495K is a member of the PowerConnect 2824 series, a line of switches designed for small to medium-sized network environments looking for a robust, yet cost-effective networking solution. This particular model provides 24 x 1GB BASE-T Ethernet ports, offering ample connectivity options for devices within a small office or departmental setting. The PowerConnect 2824 supports essential network features such as VLAN tagging for traffic segmentation, Quality of Service (QoS) for traffic prioritization, and simple yet effective Layer 2 switching capabilities, making it a versatile choice for a wide range of networking requirements. Security is a key consideration in the design of the F495K, with features including port-based security mechanisms and support for access control lists (ACLs) to enhance network protection against unauthorized access and potential threats. The switch is engineered for ease of use and management, with a user-friendly web interface that simplifies configuration and monitoring, allowing even users with limited networking knowledge to effectively manage their networks. Additionally, it incorporates energy-saving technologies, including Energy Efficient Ethernet (EEE) and low-power idle modes, which help in reducing operational costs by minimizing power consumption. Compact, efficient, and reliable, the DELL F495K PowerConnect 2824 is an excellent choice for businesses seeking an affordable, yet capable, network switching solution.

You May Also Be Interested in

CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess