EN
  • EN
  • DE

DELL DF7XH - RISER CARD 2A R750 R7525 2x16 LP DF7XH

Part No DELL DF7XH - RISER CARD 2A R750 R7525 2x16 LP DF7XH
Manufacturer Dell
Catalog Spare Parts
Description RISER CARD 2A R750 R7525 2x16 LP DF7XH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397231-DELL DF7XH - RISER CARD 2A R750 R7525 2x16 LP DF7XH
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL DF7XH - RISER CARD 2A R750 R7525 2x16 LP DF7XH CAD Model

Description

The DELL DF7XH Riser Card is an essential component designed for enhancing the connectivity and expansion capabilities of the Dell PowerEdge R750 and R7525 server models. This specific riser card, labeled as 2A, supports low-profile (LP) PCIe slots and is equipped with 2 x16 PCIe slots, providing ample bandwidth for high-speed components. It is particularly advantageous for users looking to add extra graphics cards, network cards, or storage controllers, significantly boosting the servers' performance and adaptability to various workloads. The installation of this riser card ensures a secure and precise fit within the designated server models, adhering to Dell's high standards for compatibility and reliability. With the DELL DF7XH, businesses and IT professionals can easily expand their server's functionality, making it a strategic investment for scaling operations, enhancing data processing speeds, or integrating more advanced peripherals. Moreover, its design prioritizes airflow and thermal management within the server chassis, maintaining optimal operating temperatures and contributing to the longevity of the installed components and overall system.

You May Also Be Interested in

HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess