EN
  • EN
  • DE

DELL CFFMF - 2TB 7.2K 3.5 SATA 6G CFFMF

Part No DELL CFFMF - 2TB 7.2K 3.5 SATA 6G CFFMF
Manufacturer Dell
Catalog Hard Drives
Description DELL CFFMF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392841-DELL CFFMF - 2TB 7.2K 3.5 SATA 6G CFFMF
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL CFFMF - 2TB 7.2K 3.5 SATA 6G CFFMF CAD Model

Description

The DELL CFFMF is a robust and reliable hard disk drive (HDD) with a generous storage capacity of 2 terabytes (TB), designed to meet the needs of data-intensive applications and workload. It operates at a spin speed of 7,200 revolutions per minute (RPM), ensuring swift access to large files and a smooth performance for daily computing tasks. This 3.5-inch form factor drive utilizes the SATA 6Gbps interface, offering a high data transfer rate that is ideal for both home and business environments. Compatibility with a wide range of Dell servers and workstations is assured, making it a versatile solution for system upgrades or replacements. The DELL CFFMF provides a cost-effective way to expand storage capacity while maintaining dependable performance and durability.

You May Also Be Interested in

Supermicro
400GB 7.5K SATA 3.5 ST3400620NS
Need more? Email Us
Supermicro
480GB SSD 2.5 SATA 6G MIX MZ7KM480HAHP-00005 SM863
Need more? Email Us
Supermicro
800GB SSD NVME PCI-E SSDPEDMD800G4 P3700
Need more? Email Us
Supermicro
12TB 7.2K 3.5 SAS 12G HUH721212AL5200
Need more? Email Us
Supermicro
1TB 7.2K 2.5 SATA 6G ST1000NX0313
Need more? Email Us
Supermicro
1.92TB SSD 2.5 SAS 12G RI MZILS1T9HEJH PM1633A
Need more? Email Us
Supermicro
80GB 7.2K 3.5 SATA 3G ST380013AS
Need more? Email Us
Supermicro
Supermicro ST2000NM0011. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- SATA-3 - 2000GB - 64MB - 6.0Gb/sec - 7200 rpm.
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SAS 12G ST4000NM0255
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess