EN
  • EN
  • DE

DELL CDVC7 - 14TB 7.2K 3.5 SATA 6G MG07ACA14TEY

Part No DELL CDVC7 - 14TB 7.2K 3.5 SATA 6G MG07ACA14TEY
Manufacturer Dell
Catalog Hard Drives
Description 14TB 7.2K 3.5 SATA 6G MG07ACA14TEY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391988-DELL CDVC7 - 14TB 7.2K 3.5 SATA 6G MG07ACA14TEY
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL CDVC7 - 14TB 7.2K 3.5 SATA 6G MG07ACA14TEY CAD Model

Description

The DELL CDVC7 hard drive offers a colossal storage capacity of 14TB, suitable for extensive data storage needs in large-scale enterprises and data centers. Operating at a rotational speed of 7200 RPM (Rotations Per Minute), this 3.5-inch SATA interface hard drive ensures efficient data retrieval and storage operations. The 6Gbps SATA interface provides a balance between high-speed data transfer rates and backward compatibility with existing SATA infrastructure. The MG07ACA14TEY model, engineered by Toshiba and branded by Dell, signifies a reliable storage solution that meets stringent quality and performance criteria. This hard drive is designed for those requiring massive storage for archiving, data backup, or for hosting high-capacity databases and intensive applications. Its form factor allows easy integration into desktops, servers, and external storage enclosures, making it a versatile choice for IT professionals. The integration of advanced format technology and enterprise-grade reliability features ensures enhanced data integrity and consistent performance over the drive's lifespan. With environmental considerations in mind, this drive also incorporates energy-efficient technologies to reduce power consumption during idle and active states, contributing to lower operational costs and a smaller carbon footprint for enterprises.

You May Also Be Interested in

IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess