EN
  • EN
  • DE

DELL C170V - Intel SILVER 4316 2.30GHz 20C 10M 150W

Part No DELL C170V - Intel SILVER 4316 2.30GHz 20C 10M 150W
Manufacturer Dell
Catalog CPU
Description Intel SILVER 4316 2.30GHz 20C 10M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390372-DELL C170V - Intel SILVER 4316 2.30GHz 20C 10M 150W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C170V - Intel SILVER 4316 2.30GHz 20C 10M 150W CAD Model

Description

The DELL C170V equipped with the Intel Silver 4316 processor is a robust solution tailored for growing businesses and data centers that prioritize a blend of affordability, flexibility, and reliable performance. Operating at a base frequency of 2.30GHz and enriched with twenty cores (20C), this processor is adept at managing a multitude of tasks simultaneously, making it ideal for virtualization, medium-scale data analytics, and web serving. The 10MB cache might seem modest in size but is strategically optimized for efficient throughput and quick data access, markedly improving performance for a wide array of applications. The processor's 150W thermal design power (TDP) typifies its ability to balance high-volume processing with energy efficiency, catering to environments that value operational cost reduction alongside computational power. As a component of the Intel Xeon Scalable family, the Silver 4316 offers scalability that ensures the investment today can meet the demands of tomorrow. Its support for Intel’s Hyper-Threading and Turbo Boost technologies means it can handle peaks in demand with ease, adjusting performance dynamically to meet the needs of various workloads. For organizations looking for a server processor that delivers solid performance, scalability, and efficiency without breaking the bank, the Intel Silver 4316 within the DELL C170V presents an outstanding choice that aligns with both current needs and future growth.

You May Also Be Interested in

Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess