EN
  • EN
  • DE

DELL AFBR-709ASMZ-E2 - SFP+ SR 850MM 300M SR

Part No DELL AFBR-709ASMZ-E2 - SFP+ SR 850MM 300M SR
Manufacturer Dell
Catalog Sfp
Description SFP+ SR 850MM 300M SR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396703-DELL AFBR-709ASMZ-E2 - SFP+ SR 850MM 300M SR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL AFBR-709ASMZ-E2 - SFP+ SR 850MM 300M SR CAD Model

Description

The DELL AFBR-709ASMZ-E2 is a high-performance SFP+ (Small Form-factor Pluggable plus) transceiver designed for use in short-range optical communication networks. Operating at an 850 nm wavelength and capable of transmitting data at speeds up to 10 Gbps, this module is an essential component for building efficient, high-speed network infrastructures. It is specifically tailored for applications that require robust, high-bandwidth connections over short distances, such as within data centers or between close network nodes, supporting link lengths of up to 300 meters on multi-mode fiber. The AFBR-709ASMZ-E2 integrates seamlessly into any SFP+ port, facilitating easy upgrades and maintenance. Its low power consumption and enhanced optical technology ensure reliable performance while minimizing operational costs. Designed with compatibility in mind, this transceiver works flawlessly with DELL networking equipment, though its standardized form factor allows use with a wide range of hardware from other manufacturers. With its superior reliability and speed, the DELL AFBR-709ASMZ-E2 is an excellent choice for organizations looking to enhance their network capabilities with cutting-edge optical technology.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Need more? Email Us
Fujitsu Electronics America, Inc.
8Gb SFP+ SW Optical Transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F5580-R616 - SFP+ Transceiver 16GB, QLE2XXX
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+ MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5780-L701 - QSFP28 100GbE SR4
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMA1B00-C100D - QSFP28 100G MMF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess