EN
  • EN
  • DE

DELL 8W6HC - 1.6TB SSD 2.5 SAS 12G MIX WUSTR6416ASS200

Part No DELL 8W6HC - 1.6TB SSD 2.5 SAS 12G MIX WUSTR6416ASS200
Manufacturer Dell
Catalog Hard Drives
Description 1.6TB SSD 2.5 SAS 12G MIX WUSTR6416ASS200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391707-DELL 8W6HC - 1.6TB SSD 2.5 SAS 12G MIX WUSTR6416ASS200
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 8W6HC - 1.6TB SSD 2.5 SAS 12G MIX WUSTR6416ASS200 CAD Model

Description

The DELL 8W6HC is a 1.6TB mixed-use solid-state drive designed to provide a balance between high-speed performance and large storage capacity in a 2.5-inch form factor. It employs a SAS 12Gbps interface, ensuring fast data transfer rates and compatibility with a wide array of enterprise-grade servers and storage systems. This SSD is tailored for mixed-use applications, which involve a combination of read and write operations, making it particularly suited for databases, caching, and online transaction processing (OLTP) systems. The WUSTR6416ASS200 model incorporates advanced NAND technology and robust data protection features, offering durability and reliability for critical data storage. Its efficient power management and thermal throttling capabilities ensure consistent performance under varying workloads. For businesses and IT professionals seeking a storage solution that combines the reliability and speed of SAS with the advantages of solid-state technology, the DELL 8W6HC - 1.6TB SSD 2.5 SAS 12G MIX offers an excellent balance of performance, capacity, and endurance.

You May Also Be Interested in

CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess