EN
  • EN
  • DE

DELL 8F34X - HEATSINK R750 165W+

Part No DELL 8F34X - HEATSINK R750 165W+
Manufacturer Dell
Catalog Heatsink
Description HEATSINK R750 165W+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393079-DELL 8F34X - HEATSINK R750 165W+
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 8F34X - HEATSINK R750 165W+ CAD Model

Description

The DELL 8F34X Heatsink is an advanced cooling solution designed for the Dell PowerEdge R750 server, capable of effectively managing the thermal output of CPUs with a 165W power rating or higher. This premium heatsink incorporates state-of-the-art technology for superior heat dissipation, ensuring that your high-performance server components operate within safe temperature thresholds even under full load conditions. Its construction leverages high-quality materials optimized for thermal efficiency, including a large surface area for increased air contact and specially designed fins that improve airflow dynamics. The 8F34X is engineered for perfect compatibility with the R750 model, ensuring a secure fit and optimal performance. Installation is straightforward, promoting easy maintenance and minimal downtime. For businesses that depend on Dell PowerEdge R750 servers for critical operations, investing in the DELL 8F34X Heatsink is essential for maintaining peak performance, longevity, and reliability of their server infrastructure.

You May Also Be Interested in

HP
HP Heatsink for ML30 G10+
Need more? Email Us
HP
HP Heatsink for DL120 G7
Need more? Email Us
HP
HP Heatsink for XL230k G10
Need more? Email Us
HP
HP Heatsink For ML110 G10
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL380p/DL560 G8
Need more? Email Us
HP
Hewlett Packard Enterprise 775403-001. Type: Heatsink/RadiatiorFor use with processors less than or equal to 135W.
Need more? Email Us
HP
HP Heatsink CPU1 for BL465 G7
Need more? Email Us
HP
HP Heatsink (Screw-down) for DL180 G6
Need more? Email Us
HP
HP Heatsink for BL460 G10 (CPU 1)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess