EN
  • EN
  • DE

DELL 86YMW - 2TB 7.2K 3.5 SATA 3G 86YMW

Part No DELL 86YMW - 2TB 7.2K 3.5 SATA 3G 86YMW
Manufacturer Dell
Catalog Hard Drives
Description 2TB 7.2K 3.5 SATA 3G 86YMW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391229-DELL 86YMW - 2TB 7.2K 3.5 SATA 3G 86YMW
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 86YMW - 2TB 7.2K 3.5 SATA 3G 86YMW CAD Model

Description

The DELL 86YMW is a robust and high-capacity hard disk drive tailored for storage-intensive applications in enterprise settings. Offering 2TB of storage space, it is ideal for file servers, backup solutions, and archival purposes, where large volumes of data need to be stored efficiently. The drive operates at a spin speed of 7,200 RPM, providing a balance between storage capacity, performance, and energy consumption. Its 3.5-inch form factor makes it suitable for deployment in standard server bays, while the SATA 3Gbps interface ensures compatibility with a wide array of DELL server and storage systems. Designed with reliability in mind, the DELL 86YMW is engineered to support 24/7 operation in demanding data center environments, providing businesses with a dependable storage solution that keeps their data secure and readily accessible.

You May Also Be Interested in

Supermicro
10TB 7.2K 3.5 SATA 6G ST10000NM0016
Need more? Email Us
Supermicro
Western Digital 2TB SATA HDD
Need more? Email Us
Supermicro
1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610
Need more? Email Us
Supermicro
12TB 7.2K 3.5 SAS 12G HUH721212AL5200
Need more? Email Us
Supermicro
18TB 7.2K 3.5 SAS 12G ST18000NM004J
Need more? Email Us
Supermicro
240GB SSD 2.5 SATA 6G SSDSC2KB240G7 S4500
Need more? Email Us
Supermicro
2.4TB 10K 2.5 SAS 12G ST2400MM0129
Need more? Email Us
Supermicro
600GB 10K 2.5 SAS 6G ST600MM0006
Need more? Email Us
Supermicro
480GB SSD 2.5 SATA 6G MIX MZ7KM480HAHP-00005 SM863
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess