EN
  • EN
  • DE

DELL 7VXPR - 2TB 7.2K 2.5 SATA 6G 7VXPR

Part No DELL 7VXPR - 2TB 7.2K 2.5 SATA 6G 7VXPR
Manufacturer Dell
Catalog Hard Drives
Description DELL 7VXPR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391401-DELL 7VXPR - 2TB 7.2K 2.5 SATA 6G 7VXPR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 7VXPR - 2TB 7.2K 2.5 SATA 6G 7VXPR CAD Model

Description

The DELL 7VXPR is a highly versatile and reliable hard drive, offering an optimal storage solution for both enterprise and personal applications. With a 2TB capacity, it provides ample space for storing a large amount of data including documents, media files, and applications. This drive operates at a spindle speed of 7200 RPM, offering a good balance between high storage capacity and fast access times, which is essential for tasks requiring quick data retrieval. Utilizing a SATA 6Gbps interface, it ensures high data transfer speeds, making it suitable for systems requiring dependable performance and efficient data handling. The 2.5-inch form factor offers compatibility with a broad range of laptops and desktops as well as server and storage systems, providing flexibility in deployment. DELL's reputation for reliability is evident in the 7VXPR model, which is designed to meet the rigorous demands of continuous daily use while maintaining high performance and data integrity.

You May Also Be Interested in

Supermicro
2.4TB 10K 2.5 SAS 12G ST2400MM0129
Need more? Email Us
Supermicro
Seagate Savvio 10K.6 300GB. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM
Need more? Email Us
Supermicro
1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600
Need more? Email Us
Supermicro
1TB 5.4K 3.5 SATA 3G WD10EARS
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SAS 6G NL WD4001FYYG
Need more? Email Us
Supermicro
200GB SSD 2.5 SATA 3G SSDSA2BZ200G3
Need more? Email Us
Supermicro
10TB 7.2K 3.5 SAS 12G HUH721010AL5200
Need more? Email Us
Supermicro
2TB 7.2K 3.5 SATA 6G WD200MFYYG
Need more? Email Us
Supermicro
900GB 10K 2.5 SAS 6G HUC109090CSS600
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess