EN
  • EN
  • DE

DELL 7826W - 4GB 1Rx8 PC3-14900R DDR3-1866MHz

Part No DELL 7826W - 4GB 1Rx8 PC3-14900R DDR3-1866MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL 7826W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393459-DELL 7826W - 4GB 1Rx8 PC3-14900R DDR3-1866MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 7826W - 4GB 1Rx8 PC3-14900R DDR3-1866MHz CAD Model

Description

The DELL 7826W memory module is designed to enhance the computing power of Dell's server lineup with an additional 4GB of DDR3 memory, providing a significant boost in processing capability and system responsiveness. Operating at the high speed of 1866MHz, this RAM module offers exceptional bandwidth, allowing servers to handle more simultaneous tasks efficiently and improve the performance of memory-intensive applications. The PC3-14900R specification denotes its RDIMM (Registered DIMM) architecture, ideal for server environments, by adding a register between the DRAM modules and the system's memory controller, enhancing stability and reliability under heavy workloads. The 1Rx8 configuration indicates a single rank of eight memory chips, optimizing the module’s speed and latency for quick data access and processing. This design choice makes the DELL 7826W particularly suited for applications where high throughput and low latency are critical. Tuned for compatibility with Dell's server platforms, this memory module undergoes stringent testing to meet Dell's quality standards, ensuring reliability and performance. For businesses and IT professionals looking to upgrade their Dell servers, the DELL 7826W offers a cost-effective way to extend system life and improve operational efficiency.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess